Panasonic RES SMD 78.7 OHM 1% 1/20W 0201 ERJ-1GEF78R7C

Description
RES SMD 78.7 OHM 1% 1/20W 0201
Description
RES SMD 78.7 OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 78.7 OHM 1% 1/20W 0201 - 590-ERJ-1GEF78R7C - Utmel Electronic Limited
Hong Kong, China
RES SMD 78.7 OHM 1% 1/20W 0201
590-ERJ-1GEF78R7C
RES SMD 78.7 OHM 1% 1/20W 0201 590-ERJ-1GEF78R7C
RES SMD 78.7 OHM 1% 1/20W 0201

RES SMD 78.7 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEF78R7C
Product Name RES SMD 78.7 OHM 1% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 78.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details