Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic ERJ-1GEF7871C

Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES
Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0167 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0167
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0167
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 7K87, 0.05W, 0201; Resistance Panasonic - 51W4962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 0.05W, 0201; Resistance Panasonic
51W4962
Res, Thick Film, 7K87, 0.05W, 0201; Resistance Panasonic 51W4962
RES, THICK FILM, 7K87, 0.05W, 0201; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 7K87, 0.05W, 0201; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 38AH0167 51W4962
Product Name Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 7K87, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details