Manufacturer: Panasonic
Win Source Part Number: 870955-ERJ-1GEF7681C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 7.68 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P7.68KABCT, ERJ1GEF7681C, P7.68KABTR, P7.68KABDKR
Res Thick Film 0201 7.68K Ohm 1% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEF7681C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF7681C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 870955-ERJ-1GEF7681C | 52-ERJ-1GEF7681C |
| Product Name | Chip Resistor - Surface Mount - ERJ-1GEF7681C | SMD 20W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Resistance Range | 7680 ohms | |
| Tolerance | 1 +/- % |