Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GEF6801C

Description
Win Source Part Number: 1006950-ERJ-1GEF6801 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P6.80KABCT,P6.80KABT R-ND,P6.8KABCT,P6.80 KABDKR,P6.80KABCT-ND R,P6.8KABCT-ND,P6.80 KABCT-ND,10-ERJ-1GEF 6801CCT,P6.80KABDKR- ND,P6.8KABDKR,P6.8KA BDKR-ND,ERJ-1GEF682C ,ERJ1GEF6801C,P6.8KA BTR,P6.80KABTR,P6.80 KABTR-NDR,P6.8KABTR- ND,10-ERJ-1GEF6801CD KR,P6.80KABDKR-NDR,E RJ1GEF682C,10-ERJ-1G EF6801CTR Base Product Number: ERJ-1GE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1006950-ERJ-1GEF6801 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P6.80KABCT,P6.80KABT R-ND,P6.8KABCT,P6.80 KABDKR,P6.80KABCT-ND R,P6.8KABCT-ND,P6.80 KABCT-ND,10-ERJ-1GEF 6801CCT,P6.80KABDKR- ND,P6.8KABDKR,P6.8KA BDKR-ND,ERJ-1GEF682C ,ERJ1GEF6801C,P6.8KA BTR,P6.80KABTR,P6.80 KABTR-NDR,P6.8KABTR- ND,10-ERJ-1GEF6801CD KR,P6.80KABDKR-NDR,E RJ1GEF682C,10-ERJ-1G EF6801CTR Base Product Number: ERJ-1GE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1006950-ERJ-1GEF6801C
Resistors - Chip Resistor - Surface Mount 1006950-ERJ-1GEF6801C
Win Source Part Number: 1006950-ERJ-1GEF6801 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P6.80KABCT,P6.80KABT R-ND,P6.8KABCT,P6.80 KABDKR,P6.80KABCT-ND R,P6.8KABCT-ND,P6.80 KABCT-ND,10-ERJ-1GEF 6801CCT,P6.80KABDKR- ND,P6.8KABDKR,P6.8KA BDKR-ND,ERJ-1GEF682C ,ERJ1GEF6801C,P6.8KA BTR,P6.80KABTR,P6.80 KABTR-NDR,P6.8KABTR- ND,10-ERJ-1GEF6801CD KR,P6.80KABDKR-NDR,E RJ1GEF682C,10-ERJ-1G EF6801CTR Base Product Number: ERJ-1GE Product Status: Obsolete

Win Source Part Number: 1006950-ERJ-1GEF6801C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GE
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P6.80KABCT,P6.80KABTR-ND,P6.8KABCT,P6.80KABDKR,P6.80KABCT-NDR,P6.8KABCT-ND,P6.80KABCT-ND,10-ERJ-1GEF6801CCT,P6.80KABDKR-ND,P6.8KABDKR,P6.8KABDKR-ND,ERJ-1GEF682C,ERJ1GEF6801C,P6.8KABTR,P6.80KABTR,P6.80KABTR-NDR,P6.8KABTR-ND,10-ERJ-1GEF6801CDKR,P6.80KABDKR-NDR,ERJ1GEF682C,10-ERJ-1GEF6801CTR
Base Product Number: ERJ-1GE
Product Status: Obsolete

Buy Now Datasheet
SMD 20W Resistor - 52-ERJ-1GEF6801C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEF6801C
SMD 20W Resistor 52-ERJ-1GEF6801C
RES SMD 6.8K OHM 1% 1/20W 0201 Product overview: ERJ-1GEF6801C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF6801C can be used for catalog matching and distributor lookup.

RES SMD 6.8K OHM 1% 1/20W 0201 Product overview: ERJ-1GEF6801C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF6801C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1006950-ERJ-1GEF6801C 52-ERJ-1GEF6801C
Product Name Resistors - Chip Resistor - Surface Mount SMD 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details