Panasonic RES SMD 634K OHM 1% 1/20W 0201 ERJ-1GEF6343C

Description
RES SMD 634K OHM 1% 1/20W 0201
Description
RES SMD 634K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 634K OHM 1% 1/20W 0201 - 590-ERJ-1GEF6343C - Utmel Electronic Limited
Hong Kong, China
RES SMD 634K OHM 1% 1/20W 0201
590-ERJ-1GEF6343C
RES SMD 634K OHM 1% 1/20W 0201 590-ERJ-1GEF6343C
RES SMD 634K OHM 1% 1/20W 0201

RES SMD 634K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEF6343C
Product Name RES SMD 634K OHM 1% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 634000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details