Panasonic SMD 56.2 OHM 20W Resistor ERJ-1GEF56R2C

Description
RES SMD 56.2 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF56R2C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF56R2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 56.2 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF56R2C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF56R2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56.2 OHM 20W Resistor - 52-ERJ-1GEF56R2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56.2 OHM 20W Resistor
52-ERJ-1GEF56R2C
SMD 56.2 OHM 20W Resistor 52-ERJ-1GEF56R2C
RES SMD 56.2 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF56R2C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF56R2C can be used for catalog matching and distributor lookup.

RES SMD 56.2 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF56R2C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF56R2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF56R2C
918555-ERJ-1GEF56R2C
Chip Resistor - Surface Mount - ERJ-1GEF56R2C 918555-ERJ-1GEF56R2C
Manufacturer: Panasonic Win Source Part Number: 918555-ERJ-1GEF56R2C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P56.2ABDKR, P56.2ABCT, P56.2ABTR, 2266-ERJ-1GEF56R2C, ERJ1GEF56R2C

Manufacturer: Panasonic
Win Source Part Number: 918555-ERJ-1GEF56R2C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P56.2ABDKR, P56.2ABCT, P56.2ABTR, 2266-ERJ-1GEF56R2C, ERJ1GEF56R2C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1GEF56R2C 918555-ERJ-1GEF56R2C
Product Name SMD 56.2 OHM 20W Resistor Chip Resistor - Surface Mount - ERJ-1GEF56R2C
Resistance Range 56.2 ohms
Tolerance 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details