Panasonic Chip Resistor - Surface Mount - ERJ-1GEF5600C ERJ-1GEF5600C

Description
Manufacturer: Panasonic Win Source Part Number: 870953-ERJ-1GEF5600C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEF5600C, P560ABCT, P560ABCT-NDR, 10-ERJ-1GEF5600CDKR, P560ABDKR, P560ABTR-NDR, P560ABTR-ND, 10-ERJ-1GEF5600CTR, P560ABTR, ERJ-1GEF561C, P560ABCT-ND, 10-ERJ-1GEF5600CCT, P560ABDKR-NDR, ERJ1GEF561C, P560ABDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870953-ERJ-1GEF5600C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEF5600C, P560ABCT, P560ABCT-NDR, 10-ERJ-1GEF5600CDKR, P560ABDKR, P560ABTR-NDR, P560ABTR-ND, 10-ERJ-1GEF5600CTR, P560ABTR, ERJ-1GEF561C, P560ABCT-ND, 10-ERJ-1GEF5600CCT, P560ABDKR-NDR, ERJ1GEF561C, P560ABDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF5600C
870953-ERJ-1GEF5600C
Chip Resistor - Surface Mount - ERJ-1GEF5600C 870953-ERJ-1GEF5600C
Manufacturer: Panasonic Win Source Part Number: 870953-ERJ-1GEF5600C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEF5600C, P560ABCT, P560ABCT-NDR, 10-ERJ-1GEF5600CDKR, P560ABDKR, P560ABTR-NDR, P560ABTR-ND, 10-ERJ-1GEF5600CTR, P560ABTR, ERJ-1GEF561C, P560ABCT-ND, 10-ERJ-1GEF5600CCT, P560ABDKR-NDR, ERJ1GEF561C, P560ABDKR-ND

Manufacturer: Panasonic
Win Source Part Number: 870953-ERJ-1GEF5600C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1GEF5600C, P560ABCT, P560ABCT-NDR, 10-ERJ-1GEF5600CDKR, P560ABDKR, P560ABTR-NDR, P560ABTR-ND, 10-ERJ-1GEF5600CTR, P560ABTR, ERJ-1GEF561C, P560ABCT-ND, 10-ERJ-1GEF5600CCT, P560ABDKR-NDR, ERJ1GEF561C, P560ABDKR-ND

Buy Now Datasheet
SMD 560 Ohm 20W 25V Resistor - 52-ERJ-1GEF5600C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560 Ohm 20W 25V Resistor
52-ERJ-1GEF5600C
SMD 560 Ohm 20W 25V Resistor 52-ERJ-1GEF5600C
560 Ohm 1% 0201 SMD Chip Resistor, 1/20W, 25V Product overview: ERJ-1GEF5600C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm, 20W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, 20W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF5600C can be used for catalog matching and distributor lookup.

560 Ohm 1% 0201 SMD Chip Resistor, 1/20W, 25V Product overview: ERJ-1GEF5600C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 Ohm, 20W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, 20W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF5600C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-1GEF5600C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEF5600C
Resistors - Chip Resistor - Surface Mount ERJ-1GEF5600C
RES SMD 560 OHM 1% 1/20W 0201

RES SMD 560 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 870953-ERJ-1GEF5600C 52-ERJ-1GEF5600C ERJ-1GEF5600C
Product Name Chip Resistor - Surface Mount - ERJ-1GEF5600C SMD 560 Ohm 20W 25V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details