Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GEF5493C

Description
RES SMD 549K OHM 1% 1/20W 0201
Description
RES SMD 549K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1GEF5493C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEF5493C
Resistors - Chip Resistor - Surface Mount ERJ-1GEF5493C
RES SMD 549K OHM 1% 1/20W 0201

RES SMD 549K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0163 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0163
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0163
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 549K, 0.05W, 0201; Resistance Panasonic - 51W4854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 0.05W, 0201; Resistance Panasonic
51W4854
Res, Thick Film, 549K, 0.05W, 0201; Resistance Panasonic 51W4854
RES, THICK FILM, 549K, 0.05W, 0201; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 549K, 0.05W, 0201; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-1GEF5493C 38AH0163 51W4854
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 549K, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201 0201; 0201 [0603 Metric]
Resistance Range 549000 ohms 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details