Panasonic RES SMD 53.6K OHM 1% 1/20W 0201 ERJ-1GEF5362C

Description
RES SMD 53.6K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 53.6K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 53.6K OHM 1% 1/20W 0201 - 590-ERJ-1GEF5362C - Utmel Electronic Limited
Hong Kong, China
RES SMD 53.6K OHM 1% 1/20W 0201
590-ERJ-1GEF5362C
RES SMD 53.6K OHM 1% 1/20W 0201 590-ERJ-1GEF5362C
RES SMD 53.6K OHM 1% 1/20W 0201

RES SMD 53.6K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GEF5362C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF5362C
Chip Resistor - Surface Mount ERJ-1GEF5362C
RES SMD 53.6K OHM 1% 1/20W 0201

RES SMD 53.6K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 590-ERJ-1GEF5362C ERJ-1GEF5362C
Product Name RES SMD 53.6K OHM 1% 1/20W 0201 Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 53600 ohms 53600 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details