Panasonic Thick Film Resistors 0201 52.3ohms 1% Tolerance ERJ-1GEF52R3C

Description
Thick Film Resistors 0201 52.3ohms 1% Tolerance
Description
Thick Film Resistors 0201 52.3ohms 1% Tolerance

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 0201 52.3ohms 1% Tolerance - 590-ERJ-1GEF52R3C - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 0201 52.3ohms 1% Tolerance
590-ERJ-1GEF52R3C
Thick Film Resistors 0201 52.3ohms 1% Tolerance 590-ERJ-1GEF52R3C
Thick Film Resistors 0201 52.3ohms 1% Tolerance

Thick Film Resistors 0201 52.3ohms 1% Tolerance

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-1GEF52R3C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEF52R3C
Resistors - Chip Resistor - Surface Mount ERJ-1GEF52R3C
RES SMD 52.3 OHM 1% 1/20W 0201

RES SMD 52.3 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 590-ERJ-1GEF52R3C ERJ-1GEF52R3C
Product Name Thick Film Resistors 0201 52.3ohms 1% Tolerance Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0201; 0603; 0201 (0603 Metric)
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers