Panasonic Res, Thick Film, 510K, 0.05W, 0201; Resistance Panasonic ERJ-1GEF5103C

Description
RES, THICK FILM, 510K, 0.05W, 0201; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 510K, 0.05W, 0201; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 510K, 0.05W, 0201; Resistance Panasonic - 51W4831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 0.05W, 0201; Resistance Panasonic
51W4831
Res, Thick Film, 510K, 0.05W, 0201; Resistance Panasonic 51W4831
RES, THICK FILM, 510K, 0.05W, 0201; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510K, 0.05W, 0201; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0161 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0161
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0161
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W4831 38AH0161
Product Name Res, Thick Film, 510K, 0.05W, 0201; Resistance Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details