Panasonic Chip Resistor - Surface Mount - ERJ-1GEF4993C ERJ-1GEF4993C

Description
Manufacturer: Panasonic Win Source Part Number: 918554-ERJ-1GEF4993C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P499KABTR, ERJ1GEF4993C, Q7503254AZ, P499KABDKR, P499KABCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918554-ERJ-1GEF4993C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P499KABTR, ERJ1GEF4993C, Q7503254AZ, P499KABDKR, P499KABCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF4993C
918554-ERJ-1GEF4993C
Chip Resistor - Surface Mount - ERJ-1GEF4993C 918554-ERJ-1GEF4993C
Manufacturer: Panasonic Win Source Part Number: 918554-ERJ-1GEF4993C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P499KABTR, ERJ1GEF4993C, Q7503254AZ, P499KABDKR, P499KABCT

Manufacturer: Panasonic
Win Source Part Number: 918554-ERJ-1GEF4993C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 499 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P499KABTR, ERJ1GEF4993C, Q7503254AZ, P499KABDKR, P499KABCT

Buy Now Datasheet
SMD 50mW 25V Resistor - 52-ERJ-1GEF4993C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 25V Resistor
52-ERJ-1GEF4993C
SMD 50mW 25V Resistor 52-ERJ-1GEF4993C
0201 499kR 1% Thick Film SMD Resistor, 50mW, 25V Product overview: ERJ-1GEF4993C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF4993C can be used for catalog matching and distributor lookup.

0201 499kR 1% Thick Film SMD Resistor, 50mW, 25V Product overview: ERJ-1GEF4993C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF4993C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1GEF4993C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF4993C
Chip Resistor - Surface Mount ERJ-1GEF4993C
RES SMD 499K OHM 1% 1/20W 0201

RES SMD 499K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 918554-ERJ-1GEF4993C 52-ERJ-1GEF4993C ERJ-1GEF4993C
Product Name Chip Resistor - Surface Mount - ERJ-1GEF4993C SMD 50mW 25V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details