Panasonic RES SMD 47.5K OHM 1% 1/20W 0201 ERJ-1GEF4752C

Description
RES SMD 47.5K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 47.5K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 47.5K OHM 1% 1/20W 0201 - 590-ERJ-1GEF4752C - Utmel Electronic Limited
Hong Kong, China
RES SMD 47.5K OHM 1% 1/20W 0201
590-ERJ-1GEF4752C
RES SMD 47.5K OHM 1% 1/20W 0201 590-ERJ-1GEF4752C
RES SMD 47.5K OHM 1% 1/20W 0201

RES SMD 47.5K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GEF4752C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF4752C
Chip Resistor - Surface Mount ERJ-1GEF4752C
RES SMD 47.5K OHM 1% 1/20W 0201

RES SMD 47.5K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 590-ERJ-1GEF4752C ERJ-1GEF4752C
Product Name RES SMD 47.5K OHM 1% 1/20W 0201 Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 47500 ohms 47500 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details