Panasonic RES SMD 47K OHM 1% 1/20W 0201 ERJ-1GEF4702C

Description
RES SMD 47K OHM 1% 1/20W 0201
Description
RES SMD 47K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 47K OHM 1% 1/20W 0201 - 590-ERJ-1GEF4702C - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 1% 1/20W 0201
590-ERJ-1GEF4702C
RES SMD 47K OHM 1% 1/20W 0201 590-ERJ-1GEF4702C
RES SMD 47K OHM 1% 1/20W 0201

RES SMD 47K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEF4702C
Product Name RES SMD 47K OHM 1% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 47000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details