Panasonic RES SMD 44.2K OHM 1% 1/20W 0201 ERJ-1GEF4422C

Description
RES SMD 44.2K OHM 1% 1/20W 0201
Description
RES SMD 44.2K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 44.2K OHM 1% 1/20W 0201 - 590-ERJ-1GEF4422C - Utmel Electronic Limited
Hong Kong, China
RES SMD 44.2K OHM 1% 1/20W 0201
590-ERJ-1GEF4422C
RES SMD 44.2K OHM 1% 1/20W 0201 590-ERJ-1GEF4422C
RES SMD 44.2K OHM 1% 1/20W 0201

RES SMD 44.2K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0160 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0160
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0160
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 44K2, 0.05W, 0201; Resistance Panasonic - 51W4788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 0.05W, 0201; Resistance Panasonic
51W4788
Res, Thick Film, 44K2, 0.05W, 0201; Resistance Panasonic 51W4788
RES, THICK FILM, 44K2, 0.05W, 0201; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 44K2, 0.05W, 0201; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-1GEF4422C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEF4422C
Resistors - Chip Resistor - Surface Mount ERJ-1GEF4422C
RES SMD 44.2K OHM 1% 1/20W 0201

RES SMD 44.2K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 590-ERJ-1GEF4422C 38AH0160 51W4788 ERJ-1GEF4422C
Product Name RES SMD 44.2K OHM 1% 1/20W 0201 Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 44K2, 0.05W, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 44200 ohms 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers