RES SMD 4.42K OHM 1% 1/20W 0201
RES SMD 4.42K OHM 1% 1/20W 0201
RES SMD 4.42K OHM 1% 1/20W 0201
| Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 590-ERJ-1GEF4421C | ERJ-1GEF4421C | ERJ-1GEF4421C |
| Product Name | RES SMD 4.42K OHM 1% 1/20W 0201 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4420 ohms | 4420 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |