Panasonic RES SMD 392 OHM 1% 1/20W 0201 ERJ-1GEF3920C

Description
RES SMD 392 OHM 1% 1/20W 0201
Description
RES SMD 392 OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 392 OHM 1% 1/20W 0201 - 590-ERJ-1GEF3920C - Utmel Electronic Limited
Hong Kong, China
RES SMD 392 OHM 1% 1/20W 0201
590-ERJ-1GEF3920C
RES SMD 392 OHM 1% 1/20W 0201 590-ERJ-1GEF3920C
RES SMD 392 OHM 1% 1/20W 0201

RES SMD 392 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEF3920C
Product Name RES SMD 392 OHM 1% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 392 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details