Panasonic Res, Thick Film, 38K3, 0.05W, 0201; Resistance Panasonic ERJ-1GEF3832C

Description
RES, THICK FILM, 38K3, 0.05W, 0201; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 38K3, 0.05W, 0201; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 38K3, 0.05W, 0201; Resistance Panasonic - 51W4738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 0.05W, 0201; Resistance Panasonic
51W4738
Res, Thick Film, 38K3, 0.05W, 0201; Resistance Panasonic 51W4738
RES, THICK FILM, 38K3, 0.05W, 0201; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 38K3, 0.05W, 0201; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0154 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0154
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0154
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res Thick Film 0201 38.3K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R - 590-ERJ-1GEF3832C - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 38.3K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R
590-ERJ-1GEF3832C
Res Thick Film 0201 38.3K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R 590-ERJ-1GEF3832C
Res Thick Film 0201 38.3K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R

Res Thick Film 0201 38.3K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W4738 38AH0154 590-ERJ-1GEF3832C
Product Name Res, Thick Film, 38K3, 0.05W, 0201; Resistance Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res Thick Film 0201 38.3K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 [0603 Metric] 0201 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 38300 ohms 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details