Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GEF3571C

Description
RES SMD 3.57K OHM 1% 1/20W 0201
Description
RES SMD 3.57K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1GEF3571C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEF3571C
Resistors - Chip Resistor - Surface Mount ERJ-1GEF3571C
RES SMD 3.57K OHM 1% 1/20W 0201

RES SMD 3.57K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0153 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0153
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0153
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 3K57, 0.05W, 0201; Resistance Panasonic - 51W4712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 0.05W, 0201; Resistance Panasonic
51W4712
Res, Thick Film, 3K57, 0.05W, 0201; Resistance Panasonic 51W4712
RES, THICK FILM, 3K57, 0.05W, 0201; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K57, 0.05W, 0201; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-1GEF3571C 38AH0153 51W4712
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 3K57, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201 0201; 0201 [0603 Metric]
Resistance Range 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers