Panasonic RES SMD 33.2K OHM 1% 1/20W 0201 ERJ-1GEF3322C

Description
RES SMD 33.2K OHM 1% 1/20W 0201
Description
RES SMD 33.2K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 33.2K OHM 1% 1/20W 0201 - 590-ERJ-1GEF3322C - Utmel Electronic Limited
Hong Kong, China
RES SMD 33.2K OHM 1% 1/20W 0201
590-ERJ-1GEF3322C
RES SMD 33.2K OHM 1% 1/20W 0201 590-ERJ-1GEF3322C
RES SMD 33.2K OHM 1% 1/20W 0201

RES SMD 33.2K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEF3322C
Product Name RES SMD 33.2K OHM 1% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 33200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers