Panasonic Chip Resistor - Surface Mount ERJ-1GEF3300C

Description
RES SMD 330 OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 330 OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GEF3300C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF3300C
Chip Resistor - Surface Mount ERJ-1GEF3300C
RES SMD 330 OHM 1% 1/20W 0201

RES SMD 330 OHM 1% 1/20W 0201

Supplier's Site Datasheet
RES SMD 330 OHM 1% 1/20W 0201 - 590-ERJ-1GEF3300C - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 1% 1/20W 0201
590-ERJ-1GEF3300C
RES SMD 330 OHM 1% 1/20W 0201 590-ERJ-1GEF3300C
RES SMD 330 OHM 1% 1/20W 0201

RES SMD 330 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited
Product Category Chip Resistors Resistors
Product Number ERJ-1GEF3300C 590-ERJ-1GEF3300C
Product Name Chip Resistor - Surface Mount RES SMD 330 OHM 1% 1/20W 0201
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details