Res Thick Film 0201 30.9 Ohm 1% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 590-ERJ-1GEF30R9C |
| Product Name | Res Thick Film 0201 30.9 Ohm 1% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 30.9 ohms |
| Tolerance | 1 +/- % |