Panasonic Automotive SMD 0.05W 20W Resistor ERJ-1GEF2872C

Description
Res Thick Film 0201 28.7K Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ-1GEF2872C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2872C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0201 28.7K Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ-1GEF2872C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2872C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.05W 20W Resistor - 52-ERJ-1GEF2872C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05W 20W Resistor
52-ERJ-1GEF2872C
Automotive SMD 0.05W 20W Resistor 52-ERJ-1GEF2872C
Res Thick Film 0201 28.7K Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ-1GEF2872C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2872C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 28.7K Ohm 1% 0.05W(1/20W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJ-1GEF2872C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2872C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF2872C
870952-ERJ-1GEF2872C
Chip Resistor - Surface Mount - ERJ-1GEF2872C 870952-ERJ-1GEF2872C
Manufacturer: Panasonic Win Source Part Number: 870952-ERJ-1GEF2872C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P28.7KABTR, P28.7KABCT, ERJ1GEF2872C, P28.7KABDKR

Manufacturer: Panasonic
Win Source Part Number: 870952-ERJ-1GEF2872C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 28.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P28.7KABTR, P28.7KABCT, ERJ1GEF2872C, P28.7KABDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1GEF2872C 870952-ERJ-1GEF2872C
Product Name Automotive SMD 0.05W 20W Resistor Chip Resistor - Surface Mount - ERJ-1GEF2872C
Resistance Range 28700 ohms
Tolerance 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details