Panasonic SMD 274 OHM 20W Resistor ERJ-1GEF2740C

Description
RES SMD 274 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF2740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2740C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 274 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF2740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2740C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 274 OHM 20W Resistor - 52-ERJ-1GEF2740C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 274 OHM 20W Resistor
52-ERJ-1GEF2740C
SMD 274 OHM 20W Resistor 52-ERJ-1GEF2740C
RES SMD 274 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF2740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2740C can be used for catalog matching and distributor lookup.

RES SMD 274 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF2740C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2740C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF2740C
918550-ERJ-1GEF2740C
Chip Resistor - Surface Mount - ERJ-1GEF2740C 918550-ERJ-1GEF2740C
Manufacturer: Panasonic Win Source Part Number: 918550-ERJ-1GEF2740C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 274 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P274ABTR, P274ABDKR, P274ABCT, ERJ1GEF2740C

Manufacturer: Panasonic
Win Source Part Number: 918550-ERJ-1GEF2740C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 274 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P274ABTR, P274ABDKR, P274ABCT, ERJ1GEF2740C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1GEF2740C 918550-ERJ-1GEF2740C
Product Name SMD 274 OHM 20W Resistor Chip Resistor - Surface Mount - ERJ-1GEF2740C
Resistance Range 274 ohms
Tolerance 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details