Panasonic Chip Resistor - Surface Mount ERJ-1GEF2552C

Description
RES SMD 25.5K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 25.5K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GEF2552C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF2552C
Chip Resistor - Surface Mount ERJ-1GEF2552C
RES SMD 25.5K OHM 1% 1/20W 0201

RES SMD 25.5K OHM 1% 1/20W 0201

Supplier's Site Datasheet
RES SMD 25.5K OHM 1% 1/20W 0201 - 590-ERJ-1GEF2552C - Utmel Electronic Limited
Hong Kong, China
RES SMD 25.5K OHM 1% 1/20W 0201
590-ERJ-1GEF2552C
RES SMD 25.5K OHM 1% 1/20W 0201 590-ERJ-1GEF2552C
RES SMD 25.5K OHM 1% 1/20W 0201

RES SMD 25.5K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited
Product Category Chip Resistors Resistors
Product Number ERJ-1GEF2552C 590-ERJ-1GEF2552C
Product Name Chip Resistor - Surface Mount RES SMD 25.5K OHM 1% 1/20W 0201
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details