Panasonic SMD 50mW 25V Resistor ERJ-1GEF2400C

Description
0201 1% 240R Thick Film Chip Resistor, 50mW, 25V, SMD Product overview: ERJ-1GEF2400C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2400C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 1% 240R Thick Film Chip Resistor, 50mW, 25V, SMD Product overview: ERJ-1GEF2400C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2400C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50mW 25V Resistor - 52-ERJ-1GEF2400C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 25V Resistor
52-ERJ-1GEF2400C
SMD 50mW 25V Resistor 52-ERJ-1GEF2400C
0201 1% 240R Thick Film Chip Resistor, 50mW, 25V, SMD Product overview: ERJ-1GEF2400C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2400C can be used for catalog matching and distributor lookup.

0201 1% 240R Thick Film Chip Resistor, 50mW, 25V, SMD Product overview: ERJ-1GEF2400C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2400C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1056897-ERJ-1GEF2400C
Resistors - Chip Resistor - Surface Mount 1056897-ERJ-1GEF2400C
Win Source Part Number: 1056897-ERJ-1GEF2400 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 240 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 6-2176072-5; RC0201FR-07240RL; ERJ-1GNF2400C; CRCW0201240RFNED; ERJ-1GNF2200C; RC0201FR-07220RL; CRCW0201249RFNEDERJ- 1GEF2400C.; ERJ1GEF2400C; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-1GEF2400CTR,P 240ABCT,ERJ1GEF2400C ,P240ABTR,P240ABCT-N D,P240ABTR-NDR,P240A BTR-ND,P240ABDKR,P24 0ABDKR-ND,ERJ-1GEF24 1C,10-ERJ-1GEF2400CC T,10-ERJ-1GEF2400CDK R,P240ABDKR-NDR,ERJ1 GEF241C,P240ABCT-NDR Base Product Number: ERJ-1GE Product Status: Obsolete

Win Source Part Number: 1056897-ERJ-1GEF2400C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GE
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 240 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 6-2176072-5; RC0201FR-07240RL; ERJ-1GNF2400C; CRCW0201240RFNED; ERJ-1GNF2200C; RC0201FR-07220RL; CRCW0201249RFNEDERJ-1GEF2400C.; ERJ1GEF2400C;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-1GEF2400CTR,P240ABCT,ERJ1GEF2400C,P240ABTR,P240ABCT-ND,P240ABTR-NDR,P240ABTR-ND,P240ABDKR,P240ABDKR-ND,ERJ-1GEF241C,10-ERJ-1GEF2400CCT,10-ERJ-1GEF2400CDKR,P240ABDKR-NDR,ERJ1GEF241C,P240ABCT-NDR
Base Product Number: ERJ-1GE
Product Status: Obsolete

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-1GEF2400C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF2400C
Chip Resistor - Surface Mount ERJ-1GEF2400C
RES SMD 240 OHM 1% 1/20W 0201

RES SMD 240 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.05W, 0201; Resistance Panasonic - 53W4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.05W, 0201; Resistance Panasonic
53W4012
Res, Thick Film, 240R, 1%, 0.05W, 0201; Resistance Panasonic 53W4012
RES, THICK FILM, 240R, 1%, 0.05W, 0201; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.05W, 0201; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-1GEF2400C 1056897-ERJ-1GEF2400C ERJ-1GEF2400C 53W4012
Product Name SMD 50mW 25V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.05W, 0201; Resistance Panasonic
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details