Panasonic Chip Resistor - Surface Mount - ERJ-1GEF2211C ERJ-1GEF2211C

Description
Manufacturer: Panasonic Win Source Part Number: 870949-ERJ-1GEF2211C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 2.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.21KABTR, P2.21KABCT, ERJ1GEF2211C, P2.21KABDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870949-ERJ-1GEF2211C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 2.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.21KABTR, P2.21KABCT, ERJ1GEF2211C, P2.21KABDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF2211C
870949-ERJ-1GEF2211C
Chip Resistor - Surface Mount - ERJ-1GEF2211C 870949-ERJ-1GEF2211C
Manufacturer: Panasonic Win Source Part Number: 870949-ERJ-1GEF2211C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 2.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.21KABTR, P2.21KABCT, ERJ1GEF2211C, P2.21KABDKR

Manufacturer: Panasonic
Win Source Part Number: 870949-ERJ-1GEF2211C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 2.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.21KABTR, P2.21KABCT, ERJ1GEF2211C, P2.21KABDKR

Buy Now Datasheet
SMD 20W Resistor - 52-ERJ-1GEF2211C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEF2211C
SMD 20W Resistor 52-ERJ-1GEF2211C
2.21kR 1% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEF2211C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2211C can be used for catalog matching and distributor lookup.

2.21kR 1% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEF2211C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2211C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1GEF2211C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF2211C
Chip Resistor - Surface Mount ERJ-1GEF2211C
RES SMD 2.21K OHM 1% 1/20W 0201

RES SMD 2.21K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 870949-ERJ-1GEF2211C 52-ERJ-1GEF2211C ERJ-1GEF2211C
Product Name Chip Resistor - Surface Mount - ERJ-1GEF2211C SMD 20W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details