Panasonic Chip Resistor - Surface Mount - ERJ-1GEF2101C ERJ-1GEF2101C

Description
Manufacturer: Panasonic Win Source Part Number: 918549-ERJ-1GEF2101C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 2.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.10KABCT, P2.10KABDKR, 2266-ERJ-1GEF2101C, ERJ1GEF2101C, P2.10KABTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918549-ERJ-1GEF2101C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 2.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.10KABCT, P2.10KABDKR, 2266-ERJ-1GEF2101C, ERJ1GEF2101C, P2.10KABTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF2101C
918549-ERJ-1GEF2101C
Chip Resistor - Surface Mount - ERJ-1GEF2101C 918549-ERJ-1GEF2101C
Manufacturer: Panasonic Win Source Part Number: 918549-ERJ-1GEF2101C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 2.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.10KABCT, P2.10KABDKR, 2266-ERJ-1GEF2101C, ERJ1GEF2101C, P2.10KABTR

Manufacturer: Panasonic
Win Source Part Number: 918549-ERJ-1GEF2101C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 2.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.10KABCT, P2.10KABDKR, 2266-ERJ-1GEF2101C, ERJ1GEF2101C, P2.10KABTR

Buy Now Datasheet
SMD 20W Resistor - 52-ERJ-1GEF2101C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEF2101C
SMD 20W Resistor 52-ERJ-1GEF2101C
RES SMD 2.1K OHM 1% 1/20W 0201 Product overview: ERJ-1GEF2101C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2101C can be used for catalog matching and distributor lookup.

RES SMD 2.1K OHM 1% 1/20W 0201 Product overview: ERJ-1GEF2101C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2101C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0147 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0147
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0147
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 2K1, 0.05W, 0201; Resistance Panasonic - 51W4553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K1, 0.05W, 0201; Resistance Panasonic
51W4553
Res, Thick Film, 2K1, 0.05W, 0201; Resistance Panasonic 51W4553
RES, THICK FILM, 2K1, 0.05W, 0201; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K1, 0.05W, 0201; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918549-ERJ-1GEF2101C 52-ERJ-1GEF2101C 38AH0147 51W4553
Product Name Chip Resistor - Surface Mount - ERJ-1GEF2101C SMD 20W Resistor Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 2K1, 0.05W, 0201; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F)
Resistance Range 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details