Panasonic Chip Resistor - Surface Mount - ERJ-1GEF2002C ERJ-1GEF2002C

Description
Manufacturer: Panasonic Win Source Part Number: 918548-ERJ-1GEF2002C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20KABTR, P20.0KABDKR-ND, P20.0KABCT-ND, 10-ERJ-1GEF2002CCT, P20KABDKR-NDR, P20.0KABTR, P20.0KABCT-NDR, P20KABCT-NDR, ERJ1GEF2002C, P20KABDKR-ND, P20KABTR-ND, P20KABCT, 10-ERJ-1GEF2002CDKR, P20KABTR-NDR, ERJ1GEF203C, P20.0KABTR-ND, P20KABDKR, 10-ERJ-1GEF2002CTR, P20.0KABDKR, ERJ-1GEF203C, P20KABCT-ND, P20.0KABCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918548-ERJ-1GEF2002C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20KABTR, P20.0KABDKR-ND, P20.0KABCT-ND, 10-ERJ-1GEF2002CCT, P20KABDKR-NDR, P20.0KABTR, P20.0KABCT-NDR, P20KABCT-NDR, ERJ1GEF2002C, P20KABDKR-ND, P20KABTR-ND, P20KABCT, 10-ERJ-1GEF2002CDKR, P20KABTR-NDR, ERJ1GEF203C, P20.0KABTR-ND, P20KABDKR, 10-ERJ-1GEF2002CTR, P20.0KABDKR, ERJ-1GEF203C, P20KABCT-ND, P20.0KABCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF2002C
918548-ERJ-1GEF2002C
Chip Resistor - Surface Mount - ERJ-1GEF2002C 918548-ERJ-1GEF2002C
Manufacturer: Panasonic Win Source Part Number: 918548-ERJ-1GEF2002C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P20KABTR, P20.0KABDKR-ND, P20.0KABCT-ND, 10-ERJ-1GEF2002CCT, P20KABDKR-NDR, P20.0KABTR, P20.0KABCT-NDR, P20KABCT-NDR, ERJ1GEF2002C, P20KABDKR-ND, P20KABTR-ND, P20KABCT, 10-ERJ-1GEF2002CDKR, P20KABTR-NDR, ERJ1GEF203C, P20.0KABTR-ND, P20KABDKR, 10-ERJ-1GEF2002CTR, P20.0KABDKR, ERJ-1GEF203C, P20KABCT-ND, P20.0KABCT

Manufacturer: Panasonic
Win Source Part Number: 918548-ERJ-1GEF2002C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 20 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P20KABTR, P20.0KABDKR-ND, P20.0KABCT-ND, 10-ERJ-1GEF2002CCT, P20KABDKR-NDR, P20.0KABTR, P20.0KABCT-NDR, P20KABCT-NDR, ERJ1GEF2002C, P20KABDKR-ND, P20KABTR-ND, P20KABCT, 10-ERJ-1GEF2002CDKR, P20KABTR-NDR, ERJ1GEF203C, P20.0KABTR-ND, P20KABDKR, 10-ERJ-1GEF2002CTR, P20.0KABDKR, ERJ-1GEF203C, P20KABCT-ND, P20.0KABCT

Buy Now Datasheet
SMD 50mW 25V Resistor - 52-ERJ-1GEF2002C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 25V Resistor
52-ERJ-1GEF2002C
SMD 50mW 25V Resistor 52-ERJ-1GEF2002C
20kR 1% 0201 Thick Film Chip Resistor, 50mW, 25V, SMD Product overview: ERJ-1GEF2002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2002C can be used for catalog matching and distributor lookup.

20kR 1% 0201 Thick Film Chip Resistor, 50mW, 25V, SMD Product overview: ERJ-1GEF2002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF2002C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 20K, 1%, 0.05W, 0201; Resistance Panasonic - 53W4005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.05W, 0201; Resistance Panasonic
53W4005
Res, Thick Film, 20K, 1%, 0.05W, 0201; Resistance Panasonic 53W4005
RES, THICK FILM, 20K, 1%, 0.05W, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.05W, 0201; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918548-ERJ-1GEF2002C 52-ERJ-1GEF2002C 53W4005
Product Name Chip Resistor - Surface Mount - ERJ-1GEF2002C SMD 50mW 25V Resistor Res, Thick Film, 20K, 1%, 0.05W, 0201; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F)
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details