RES SMD 196K OHM 1% 1/20W 0201
RES SMD 196K OHM 1% 1/20W 0201
| ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-1GEF1963C | ERJ-1GEF1963C |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 196000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |