Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic ERJ-1GEF1802C

Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES
Description
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0145 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0145
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0145
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 18K, 0.05W, 0201; Resistance Panasonic - 51W4511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 0.05W, 0201; Resistance Panasonic
51W4511
Res, Thick Film, 18K, 0.05W, 0201; Resistance Panasonic 51W4511
RES, THICK FILM, 18K, 0.05W, 0201; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 18K, 0.05W, 0201; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 38AH0145 51W4511
Product Name Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic Res, Thick Film, 18K, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 0201; 0201 [0603 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details