Thick Film Resistors - SMD 0201 17.4ohms 1% Tol AEC-Q200
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 590-ERJ-1GEF17R4C |
| Product Name | Thick Film Resistors - SMD 0201 17.4ohms 1% Tol AEC-Q200 |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 17.4 ohms |
| Tolerance | 1 +/- % |