Panasonic Res, Thick Film, 174R, 0.05W, 0201; Resistance Panasonic ERJ-1GEF1740C

Description
RES, THICK FILM, 174R, 0.05W, 0201; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 174R, 0.05W, 0201; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 174R, 0.05W, 0201; Resistance Panasonic - 51W4497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 0.05W, 0201; Resistance Panasonic
51W4497
Res, Thick Film, 174R, 0.05W, 0201; Resistance Panasonic 51W4497
RES, THICK FILM, 174R, 0.05W, 0201; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 174R, 0.05W, 0201; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0142 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0142
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0142
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W4497 38AH0142
Product Name Res, Thick Film, 174R, 0.05W, 0201; Resistance Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details