Panasonic Connectors,Interconnects ERJ-1GEF1541C

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details