RES SMD 137K OHM 1% 1/20W 0201
RES SMD 137K OHM 1% 1/20W 0201
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | ERJ-1GEF1373C | ERJ-1GEF1373C |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 137000 ohms | 137000 ohms |