Panasonic SMD 50mW 25V Resistor ERJ-1GEF1004C

Description
1MR 1% 0201 SMD Chip Resistor, 50mW, 25V, Thick Film Product overview: ERJ-1GEF1004C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1004C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MR 1% 0201 SMD Chip Resistor, 50mW, 25V, Thick Film Product overview: ERJ-1GEF1004C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1004C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50mW 25V Resistor - 52-ERJ-1GEF1004C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 25V Resistor
52-ERJ-1GEF1004C
SMD 50mW 25V Resistor 52-ERJ-1GEF1004C
1MR 1% 0201 SMD Chip Resistor, 50mW, 25V, Thick Film Product overview: ERJ-1GEF1004C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1004C can be used for catalog matching and distributor lookup.

1MR 1% 0201 SMD Chip Resistor, 50mW, 25V, Thick Film Product overview: ERJ-1GEF1004C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1004C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1GEF1004C
Product Name SMD 50mW 25V Resistor
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details