Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GEF1002C

Description
Win Source Part Number: 1106903-ERJ-1GEF1002 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF1002C.; ERJ1GEF1002C; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P10.0KABTR-ND,P10KAB TR-ND,P10KABDKR-ND,P 10.0KABCT,P10.0KABDK R-ND,P10.0KABCT-ND,P 10KABCT-ND,Q7503254I ,P10KABTR,10-ERJ-1GE F1002CCT,P10KABCT-ND R,P10.0KABTR,10-ERJ- 1GEF1002CDKR,ERJ1GEF 103C,P10.0KABTR-NDL, P10KABTR-NDR,P10KABC T,ERJ1GEF1002C,P10.0 KABDKR,10-ERJ-1GEF10 02CTR,P10KABDKR,ERJ- 1GEF103C,P10KABDKR-N DR Base Product Number: ERJ-1GE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1106903-ERJ-1GEF1002 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF1002C.; ERJ1GEF1002C; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P10.0KABTR-ND,P10KAB TR-ND,P10KABDKR-ND,P 10.0KABCT,P10.0KABDK R-ND,P10.0KABCT-ND,P 10KABCT-ND,Q7503254I ,P10KABTR,10-ERJ-1GE F1002CCT,P10KABCT-ND R,P10.0KABTR,10-ERJ- 1GEF1002CDKR,ERJ1GEF 103C,P10.0KABTR-NDL, P10KABTR-NDR,P10KABC T,ERJ1GEF1002C,P10.0 KABDKR,10-ERJ-1GEF10 02CTR,P10KABDKR,ERJ- 1GEF103C,P10KABDKR-N DR Base Product Number: ERJ-1GE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1106903-ERJ-1GEF1002C
Resistors - Chip Resistor - Surface Mount 1106903-ERJ-1GEF1002C
Win Source Part Number: 1106903-ERJ-1GEF1002 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF1002C.; ERJ1GEF1002C; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P10.0KABTR-ND,P10KAB TR-ND,P10KABDKR-ND,P 10.0KABCT,P10.0KABDK R-ND,P10.0KABCT-ND,P 10KABCT-ND,Q7503254I ,P10KABTR,10-ERJ-1GE F1002CCT,P10KABCT-ND R,P10.0KABTR,10-ERJ- 1GEF1002CDKR,ERJ1GEF 103C,P10.0KABTR-NDL, P10KABTR-NDR,P10KABC T,ERJ1GEF1002C,P10.0 KABDKR,10-ERJ-1GEF10 02CTR,P10KABDKR,ERJ- 1GEF103C,P10KABDKR-N DR Base Product Number: ERJ-1GE Product Status: Obsolete

Win Source Part Number: 1106903-ERJ-1GEF1002C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GE
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GEF1002C.; ERJ1GEF1002C;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P10.0KABTR-ND,P10KABTR-ND,P10KABDKR-ND,P10.0KABCT,P10.0KABDKR-ND,P10.0KABCT-ND,P10KABCT-ND,Q7503254I,P10KABTR,10-ERJ-1GEF1002CCT,P10KABCT-NDR,P10.0KABTR,10-ERJ-1GEF1002CDKR,ERJ1GEF103C,P10.0KABTR-NDL,P10KABTR-NDR,P10KABCT,ERJ1GEF1002C,P10.0KABDKR,10-ERJ-1GEF1002CTR,P10KABDKR,ERJ-1GEF103C,P10KABDKR-NDR
Base Product Number: ERJ-1GE
Product Status: Obsolete

Buy Now Datasheet
SMD 50mW 25V Resistor - 52-ERJ-1GEF1002C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 25V Resistor
52-ERJ-1GEF1002C
SMD 50mW 25V Resistor 52-ERJ-1GEF1002C
10kR 1% 0201 Thick Film SMD Resistor 50mW 25V Product overview: ERJ-1GEF1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1002C can be used for catalog matching and distributor lookup.

10kR 1% 0201 Thick Film SMD Resistor 50mW 25V Product overview: ERJ-1GEF1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1002C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic - 51W4345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic
51W4345
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic 51W4345
RES, THICK FILM, 10K, 1%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1106903-ERJ-1GEF1002C 52-ERJ-1GEF1002C 51W4345
Product Name Resistors - Chip Resistor - Surface Mount SMD 50mW 25V Resistor Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details