Panasonic SMD 25V Resistor ERJ-1GEF1001C

Description
1kR 1% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEF1001C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1001C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 1% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEF1001C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1001C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25V Resistor - 52-ERJ-1GEF1001C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V Resistor
52-ERJ-1GEF1001C
SMD 25V Resistor 52-ERJ-1GEF1001C
1kR 1% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEF1001C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1001C can be used for catalog matching and distributor lookup.

1kR 1% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEF1001C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF1001C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEF1001C
1172386-ERJ-1GEF1001C
Chip Resistor - Surface Mount - ERJ-1GEF1001C 1172386-ERJ-1GEF1001C
Manufacturer: Panasonic Win Source Part Number: 1172386-ERJ-1GEF1001 C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172386-ERJ-1GEF1001C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Panasonic - 53W3995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Panasonic
53W3995
Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Panasonic 53W3995
RES, THICK FILM, 1K, 1%, 0.05W, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.05W, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GEF1001C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF1001C
Chip Resistor - Surface Mount ERJ-1GEF1001C
RES SMD 1K OHM 1% 1/20W 0201

RES SMD 1K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-1GEF1001C 1172386-ERJ-1GEF1001C 53W3995 ERJ-1GEF1001C
Product Name SMD 25V Resistor Chip Resistor - Surface Mount - ERJ-1GEF1001C Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details