Panasonic Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic ERJ-1GE0R00C

Description
RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic - 53W4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic
53W4043
Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic 53W4043
RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.05W, 0201; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 0R, 0.05W, 0201, Reel; Resistor Case / Package Panasonic - 51W5200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.05W, 0201, Reel; Resistor Case / Package Panasonic
51W5200
Res, Thick Film, 0R, 0.05W, 0201, Reel; Resistor Case / Package Panasonic 51W5200
RES, THICK FILM, 0R, 0.05W, 0201, REEL; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.05W, 0201, REEL; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Current Rating:500mA; Product Range:ERJ Series; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GE0R00C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GE0R00C
Chip Resistor - Surface Mount ERJ-1GE0R00C
RES SMD 0 OHM JUMPER 1/20W 0201

RES SMD 0 OHM JUMPER 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 53W4043 ERJ-1GE0R00C
Product Name Res, Thick Film, 0R, 0.05W, 0201; Resistor Case / Package Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details