Panasonic Chip Resistor - Surface Mount ERJ-14YJ5R1U

Description
RES SMD 5.1 OHM 5% 1/2W 1210
Datasheet
Description
RES SMD 5.1 OHM 5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-14YJ5R1U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14YJ5R1U
Chip Resistor - Surface Mount ERJ-14YJ5R1U
RES SMD 5.1 OHM 5% 1/2W 1210

RES SMD 5.1 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 5R1, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8572
Res, Thick Film, 5R1, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8572
RES, THICK FILM, 5R1, 5%, 0.5W, 1210, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.5W, 1210, REEL; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 5%, 0.5W, 1210; Resistance Panasonic - 53W4130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 5%, 0.5W, 1210; Resistance Panasonic
53W4130
Res, Thick Film, 5R1, 5%, 0.5W, 1210; Resistance Panasonic 53W4130
RES, THICK FILM, 5R1, 5%, 0.5W, 1210; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5R1, 5%, 0.5W, 1210; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-14YJ5R1U 51W8572 53W4130
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5R1, 5%, 0.5W, 1210, Reel; Resistance Panasonic Res, Thick Film, 5R1, 5%, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers