Panasonic SMD 56 Ohm 2W Resistor ERJ-14YJ560U

Description
56 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ560U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ560U can be used for catalog matching and distributor lookup.
Request a Quote
Description
56 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ560U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ560U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 56 Ohm 2W Resistor - 52-ERJ-14YJ560U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56 Ohm 2W Resistor
52-ERJ-14YJ560U
SMD 56 Ohm 2W Resistor 52-ERJ-14YJ560U
56 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ560U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ560U can be used for catalog matching and distributor lookup.

56 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ560U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ560U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14YJ560U
Product Name SMD 56 Ohm 2W Resistor
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details