Panasonic SMD 510 Ohm 2W Resistor ERJ-14YJ511U

Description
510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ511U can be used for catalog matching and distributor lookup.
Request a Quote
Description
510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ511U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 510 Ohm 2W Resistor - 52-ERJ-14YJ511U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 Ohm 2W Resistor
52-ERJ-14YJ511U
SMD 510 Ohm 2W Resistor 52-ERJ-14YJ511U
510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ511U can be used for catalog matching and distributor lookup.

510 Ohm 5% 1/2W 1210 SMD Thick Film Resistor Product overview: ERJ-14YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ511U can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 510R, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8575
Res, Thick Film, 510R, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8575
RES, THICK FILM, 510R, 5%, 0.5W, 1210, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.5W, 1210, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510R, 5%, 0.5W, 1210; Resistance Panasonic - 53W4132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.5W, 1210; Resistance Panasonic
53W4132
Res, Thick Film, 510R, 5%, 0.5W, 1210; Resistance Panasonic 53W4132
RES, THICK FILM, 510R, 5%, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.5W, 1210; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-14YJ511U 51W8575 53W4132
Product Name SMD 510 Ohm 2W Resistor Res, Thick Film, 510R, 5%, 0.5W, 1210, Reel; Resistance Panasonic Res, Thick Film, 510R, 5%, 0.5W, 1210; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details