Panasonic Chip Resistor - Surface Mount ERJ-14YJ472U

Description
RES SMD 4.7K OHM 5% 1/2W 1210
Datasheet
Description
RES SMD 4.7K OHM 5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-14YJ472U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14YJ472U
Chip Resistor - Surface Mount ERJ-14YJ472U
RES SMD 4.7K OHM 5% 1/2W 1210

RES SMD 4.7K OHM 5% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8568
Res, Thick Film, 4K7, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8568
RES, THICK FILM, 4K7, 5%, 0.5W, 1210, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.5W, 1210, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.5W, 1210; Resistance Panasonic - 53W4128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.5W, 1210; Resistance Panasonic
53W4128
Res, Thick Film, 4K7, 5%, 0.5W, 1210; Resistance Panasonic 53W4128
RES, THICK FILM, 4K7, 5%, 0.5W, 1210; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.5W, 1210; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-14YJ472U 51W8568 53W4128
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4K7, 5%, 0.5W, 1210, Reel; Resistance Panasonic Res, Thick Film, 4K7, 5%, 0.5W, 1210; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details