Panasonic Automotive SMD 2W Resistor ERJ-14YJ393U

Description
39kR 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-14YJ393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ393U can be used for catalog matching and distributor lookup.
Request a Quote
Description
39kR 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-14YJ393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ393U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W Resistor - 52-ERJ-14YJ393U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-ERJ-14YJ393U
Automotive SMD 2W Resistor 52-ERJ-14YJ393U
39kR 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-14YJ393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ393U can be used for catalog matching and distributor lookup.

39kR 5% 1/2W 1210 SMD Thick Film Resistor, AEC-Q200 Product overview: ERJ-14YJ393U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ393U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-14YJ393U
Product Name Automotive SMD 2W Resistor
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details