Panasonic Automotive SMD 2W Resistor ERJ-14YJ332U

Description
3.3kR 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ332U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ332U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3kR 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ332U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ332U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2W Resistor - 52-ERJ-14YJ332U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W Resistor
52-ERJ-14YJ332U
Automotive SMD 2W Resistor 52-ERJ-14YJ332U
3.3kR 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ332U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ332U can be used for catalog matching and distributor lookup.

3.3kR 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ332U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ332U can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor, Thick Film, 1210, 3.3Kohm, 5%, 500Mw, Full Reel; Resistance Panasonic - 51W8542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1210, 3.3Kohm, 5%, 500Mw, Full Reel; Resistance Panasonic
51W8542
Resistor, Thick Film, 1210, 3.3Kohm, 5%, 500Mw, Full Reel; Resistance Panasonic 51W8542
RESISTOR, THICK FILM, 1210, 3.3KOHM, 5%, 500mW, FULL REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 1210, 3.3KOHM, 5%, 500mW, FULL REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-14YJ332U 51W8542
Product Name Automotive SMD 2W Resistor Resistor, Thick Film, 1210, 3.3Kohm, 5%, 500Mw, Full Reel; Resistance Panasonic
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details