Panasonic Chip Resistor - Surface Mount ERJ-14YJ221U

Description
RES SMD 220 OHM 5% 1/2W 1210
Datasheet
Description
RES SMD 220 OHM 5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-14YJ221U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14YJ221U
Chip Resistor - Surface Mount ERJ-14YJ221U
RES SMD 220 OHM 5% 1/2W 1210

RES SMD 220 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 220R, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8513
Res, Thick Film, 220R, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8513
RES, THICK FILM, 220R, 5%, 0.5W, 1210, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.5W, 1210, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-14YJ221U 51W8513
Product Name Chip Resistor - Surface Mount Res, Thick Film, 220R, 5%, 0.5W, 1210, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details