Panasonic Res, Thick Film, 200R, 5%, 0.5W, 1210; Resistance Panasonic ERJ-14YJ201U

Description
RES, THICK FILM, 200R, 5%, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 200R, 5%, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200R, 5%, 0.5W, 1210; Resistance Panasonic - 53W4113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.5W, 1210; Resistance Panasonic
53W4113
Res, Thick Film, 200R, 5%, 0.5W, 1210; Resistance Panasonic 53W4113
RES, THICK FILM, 200R, 5%, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.5W, 1210; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200R, 5%, 0.5W, 1210, Reel; Resistance Panasonic - 51W8507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.5W, 1210, Reel; Resistance Panasonic
51W8507
Res, Thick Film, 200R, 5%, 0.5W, 1210, Reel; Resistance Panasonic 51W8507
RES, THICK FILM, 200R, 5%, 0.5W, 1210, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.5W, 1210, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res Thick Film 1210 200 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R - 590-ERJ-14YJ201U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 200 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R
590-ERJ-14YJ201U
Res Thick Film 1210 200 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R 590-ERJ-14YJ201U
Res Thick Film 1210 200 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R

Res Thick Film 1210 200 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53W4113 51W8507 590-ERJ-14YJ201U
Product Name Res, Thick Film, 200R, 5%, 0.5W, 1210; Resistance Panasonic Res, Thick Film, 200R, 5%, 0.5W, 1210, Reel; Resistance Panasonic Res Thick Film 1210 200 Ohm 5% 0.5W(1/2W) ±200ppm/C Molded SMD Automotive Embossed T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers