Panasonic Automotive SMD 1.8 Ohm 2W Resistor ERJ-14YJ1R8U

Description
1.8 Ohm 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ1R8U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.8 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.8 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ1R8U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8 Ohm 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ1R8U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.8 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.8 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ1R8U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1.8 Ohm 2W Resistor - 52-ERJ-14YJ1R8U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1.8 Ohm 2W Resistor
52-ERJ-14YJ1R8U
Automotive SMD 1.8 Ohm 2W Resistor 52-ERJ-14YJ1R8U
1.8 Ohm 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ1R8U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.8 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.8 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ1R8U can be used for catalog matching and distributor lookup.

1.8 Ohm 5% 1/2W 1210 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-14YJ1R8U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.8 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1.8 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ1R8U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-14YJ1R8U
918543-ERJ-14YJ1R8U
Chip Resistor - Surface Mount - ERJ-14YJ1R8U 918543-ERJ-14YJ1R8U
Manufacturer: Panasonic Win Source Part Number: 918543-ERJ-14YJ1R8U Series: ERJ-14 Operating Temperature Range: -55°C ~ 155°C Features: 1.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.8VTR-NDR, ERJ14YJ1R8U, P1.8VTR, P1.8VDKR, P1.8VCT-NDR, P1.8VCT

Manufacturer: Panasonic
Win Source Part Number: 918543-ERJ-14YJ1R8U
Series: ERJ-14
Operating Temperature Range: -55°C ~ 155°C
Features: 1.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.8VTR-NDR, ERJ14YJ1R8U, P1.8VTR, P1.8VDKR, P1.8VCT-NDR, P1.8VCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-14YJ1R8U 918543-ERJ-14YJ1R8U
Product Name Automotive SMD 1.8 Ohm 2W Resistor Chip Resistor - Surface Mount - ERJ-14YJ1R8U
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details