Panasonic Resistor, Thick Film, 1210, 180 Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic ERJ-14YJ181U

Description
RESISTOR, THICK FILM, 1210, 180 OHM, 5%, 500mW, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1210, 180 OHM, 5%, 500mW, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1210, 180 Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic - 51W8497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1210, 180 Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic
51W8497
Resistor, Thick Film, 1210, 180 Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic 51W8497
RESISTOR, THICK FILM, 1210, 180 OHM, 5%, 500mW, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 1210, 180 OHM, 5%, 500mW, FULL REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8497
Product Name Resistor, Thick Film, 1210, 180 Ohm, 5%, 500Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details