Panasonic SMD 18 Ohm 2W 200V Resistor ERJ-14YJ180U

Description
18 Ohm 5% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14YJ180U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ180U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18 Ohm 5% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14YJ180U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ180U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18 Ohm 2W 200V Resistor - 52-ERJ-14YJ180U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18 Ohm 2W 200V Resistor
52-ERJ-14YJ180U
SMD 18 Ohm 2W 200V Resistor 52-ERJ-14YJ180U
18 Ohm 5% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14YJ180U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ180U can be used for catalog matching and distributor lookup.

18 Ohm 5% 1/2W 200V SMD Chip Resistor 1210 Product overview: ERJ-14YJ180U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18 Ohm, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 Ohm, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14YJ180U can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1083452-ERJ-14YJ180U
Resistors - Chip Resistor - Surface Mount 1083452-ERJ-14YJ180U
Win Source Part Number: 1083452-ERJ-14YJ180U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-14 Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 18 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): RK73B2ETTD180J; CRCW121018R0JNEA; MCR25JZHJ180; RC1210JR-0718RL; ERJ-14NF18R0U; RC1210FR-0718RLERJ14 YJ180U; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P18VCT,P18VDKR,ERJ14 YJ180U,ERJ-14YJ180,P 18VTR-NDR,ERJ14YJ180 ,P18VTR,P18VCT-NDR Base Product Number: ERJ-14 Product Status: Not For New Designs

Win Source Part Number: 1083452-ERJ-14YJ180U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-14
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): RK73B2ETTD180J; CRCW121018R0JNEA; MCR25JZHJ180; RC1210JR-0718RL; ERJ-14NF18R0U; RC1210FR-0718RLERJ14YJ180U;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P18VCT,P18VDKR,ERJ14YJ180U,ERJ-14YJ180,P18VTR-NDR,ERJ14YJ180,P18VTR,P18VCT-NDR
Base Product Number: ERJ-14
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-14YJ180U 1083452-ERJ-14YJ180U
Product Name SMD 18 Ohm 2W 200V Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers